Bivar, Inc. Standard LEDs - Through Hole 3SUGC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 574 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 574 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SUGC-F
Standard LEDs - Through Hole 3SUGC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 574 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 574 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Super Ultra Green, 570Nm, 300Mcd , Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar - 33R8382 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Super Ultra Green, 570Nm, 300Mcd , Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
33R8382
Led, Through Hole, 3Mm, Super Ultra Green, 570Nm, 300Mcd , Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar 33R8382
LED, Through Hole, 3mm, Super Ultra Green, 570nm, 300mcd , Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag

LED, Through Hole, 3mm, Super Ultra Green, 570nm, 300mcd , Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3SUGC-F 33R8382
Product Name Standard LEDs - Through Hole Led, Through Hole, 3Mm, Super Ultra Green, 570Nm, 300Mcd , Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details