Bivar, Inc. LED Indication - Discrete 3SRD-S

Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3SRD-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3SRD-S-ND
LED Indication - Discrete 3SRD-S-ND
Red LED Indication - Discrete 1.7V Radial

Red LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Led, Through Hole, 3Mm, Super Red, 645Nm, 40Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar - 33R8373 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Super Red, 645Nm, 40Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
33R8373
Led, Through Hole, 3Mm, Super Red, 645Nm, 40Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar 33R8373
LED, Through Hole, 3mm, Super Red, 645nm, 40mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Super Red, 645nm, 40mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SRD-S
Standard LEDs - Through Hole 3SRD-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Super Red 660 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Super Red 660 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3SRD-S-ND 33R8373 3SRD-S
Product Name LED Indication - Discrete Led, Through Hole, 3Mm, Super Red, 645Nm, 40Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers