Bivar, Inc. Standard LEDs - Through Hole 3SGC-F

Description
LED, Through Hole, 3mm, Super Green, 568
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Super Green, 568
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Super Green, 568

LED, Through Hole, 3mm, Super Green, 568

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SGC-F
Standard LEDs - Through Hole 3SGC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Super Green 568 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Super Green 568 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Super Green, 568Nm, 50Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar - 33R8358 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Super Green, 568Nm, 50Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
33R8358
Led, Through Hole, 3Mm, Super Green, 568Nm, 50Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar 33R8358
LED, Through Hole, 3mm, Super Green, 568nm, 50mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag

LED, Through Hole, 3mm, Super Green, 568nm, 50mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3SGC-F 3SGC-F 33R8358
Product Name Standard LEDs - Through Hole Led, Through Hole, 3Mm, Super Green, 568Nm, 50Mcd, Water Clear Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details