Bivar, Inc. Standard LEDs - Through Hole 3RT-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3RT-S
Standard LEDs - Through Hole 3RT-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3RT-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Flat disc LED lamps - SLR-322VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details