Bivar, Inc. Standard LEDs - Through Hole 3RDL-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3RDL-F
Standard LEDs - Through Hole 3RDL-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3RDL-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - XLM2CRK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details