Bivar, Inc. LED Indication - Discrete 3RD-S

Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3RD-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3RD-S-ND
LED Indication - Discrete 3RD-S-ND
Red LED Indication - Discrete 2.1V Radial

Red LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Red, 700nm, 2mcd

LED, Through Hole, 3mm, Red, 700nm, 2mcd

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3RD-S
Standard LEDs - Through Hole 3RD-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Red, 700Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar - 33R8333 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Red, 700Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
33R8333
Led, Through Hole, 3Mm, Red, 700Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar 33R8333
LED, Through Hole, 3mm, Red, 700nm, 2mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Red, 700nm, 2mcd, Diffused Lens, 40 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3RD-S-ND 3RD-S 3RD-S 33R8333
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, Red, 700Nm, 2Mcd, Diffused Lens, 40 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Red Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details