Bivar, Inc. General Purpose Visible Dome-Style Led,red,diffused,led-2B Bivar 3RD-F

Description
LED, Through Hole, 3mm, Red, 700nm, 2mcd
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Red, 700nm, 2mcd
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Red, 700nm, 2mcd

LED, Through Hole, 3mm, Red, 700nm, 2mcd

Buy Now
General Purpose Visible Dome-Style Led,red,diffused,led-2B Bivar - 09H1899 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,red,diffused,led-2B Bivar
09H1899
General Purpose Visible Dome-Style Led,red,diffused,led-2B Bivar 09H1899
General Purpose Visible Dome-Style LED,Red,Diffused,LED -2b

General Purpose Visible Dome-Style LED,Red,Diffused,LED-2b

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3RD-F
Standard LEDs - Through Hole 3RD-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Red 655 nm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3RD-F 09H1899 3RD-F
Product Name General Purpose Visible Dome-Style Led,red,diffused,led-2B Bivar Standard LEDs - Through Hole
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 16 degrees
View Details