Bivar, Inc. Standard LEDs - Through Hole 3PGT-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Pure Green 555 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Pure Green 555 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3PGT-S
Standard LEDs - Through Hole 3PGT-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Pure Green 555 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Pure Green 555 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3PGT-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-XZDGSR154WCT-ND - DigiKey
Specs
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 140 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details