Bivar, Inc. Led, Through Hole, 3Mm, He Red, 625Nm, 2.5Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar 3HDL-F

Description
LED, Through Hole, 3mm, HE Red, 625nm, 2.5mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag
Datasheet
Description
LED, Through Hole, 3mm, HE Red, 625nm, 2.5mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Through Hole, 3Mm, He Red, 625Nm, 2.5Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar - 33R8300 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, He Red, 625Nm, 2.5Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar
33R8300
Led, Through Hole, 3Mm, He Red, 625Nm, 2.5Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar 33R8300
LED, Through Hole, 3mm, HE Red, 625nm, 2.5mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag

LED, Through Hole, 3mm, HE Red, 625nm, 2.5mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3HDL-F
Standard LEDs - Through Hole 3HDL-F
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33R8300 3HDL-F
Product Name Led, Through Hole, 3Mm, He Red, 625Nm, 2.5Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers