Bivar, Inc. Standard LEDs - Through Hole 3HD5V-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3HD5V-F
Standard LEDs - Through Hole 3HD5V-F
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3HD5V-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details