Bivar, Inc. Standard LEDs - Through Hole 3HD12V-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3HD12V-S
Standard LEDs - Through Hole 3HD12V-S
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3HD12V-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3500 K
View Details
4 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details