Bivar, Inc. LED Indication - Discrete 3HD-F

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3HD-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3HD-F-ND
LED Indication - Discrete 3HD-F-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar - 33R8296 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar
33R8296
Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar 33R8296
LED, Through Hole, 3mm, HE Red, 625nm, 30mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag

LED, Through Hole, 3mm, HE Red, 625nm, 30mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3HD-F
Standard LEDs - Through Hole 3HD-F
Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3HD-F-ND 33R8296 3HD-F
Product Name LED Indication - Discrete Led, Through Hole, 3Mm, He Red, 625Nm, 30Mcd, Diffused Lens, 35 Deg Viewing Angle, Flanged / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
QuasarBrite™ Through-hole PCB Mount LEDs -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details