Bivar, Inc. Standard LEDs - Through Hole 3HC5V-F

Description
Standard LEDs - Through Hole LED, Through Hole, 3mm, HE Red, 625nm, 50mcd, Water Clear Lens, 5VDC, 20 Deg Viewing Angle, Flanged
Datasheet
Description
Standard LEDs - Through Hole LED, Through Hole, 3mm, HE Red, 625nm, 50mcd, Water Clear Lens, 5VDC, 20 Deg Viewing Angle, Flanged
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3HC5V-F
Standard LEDs - Through Hole 3HC5V-F
Standard LEDs - Through Hole LED, Through Hole, 3mm, HE Red, 625nm, 50mcd, Water Clear Lens, 5VDC, 20 Deg Viewing Angle, Flanged

Standard LEDs - Through Hole LED, Through Hole, 3mm, HE Red, 625nm, 50mcd, Water Clear Lens, 5VDC, 20 Deg Viewing Angle, Flanged

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3HC5V-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1397-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details