Bivar, Inc. Standard LEDs - Through Hole 3GT-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3GT-S
Standard LEDs - Through Hole 3GT-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3GT-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details