Bivar, Inc. LED Indication - Discrete 3GD-S

Description
LED, Through Hole, 3mm, Green, 568nm, 25
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Green, 568nm, 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Green, 568nm, 25

LED, Through Hole, 3mm, Green, 568nm, 25

Buy Now
LED Indication - Discrete - 3GD-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3GD-S-ND
LED Indication - Discrete 3GD-S-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3GD-S
Standard LEDs - Through Hole 3GD-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3GD-S 3GD-S-ND 3GD-S
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green Green
LED Package: Radial
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
Chip LED with reflector - SML-013YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers