Bivar, Inc. LED Indication - Discrete 3GD-F

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3GD-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3GD-F-ND
LED Indication - Discrete 3GD-F-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Green, 568nm, 25

LED, Through Hole, 3mm, Green, 568nm, 25

Buy Now
General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar - 09H1890 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar
09H1890
General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar 09H1890
General Purpose Visible Dome-Style LED,Green,Diffused,L ED-2b

General Purpose Visible Dome-Style LED,Green,Diffused,LED-2b

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3GD-F
Standard LEDs - Through Hole 3GD-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3GD-F-ND 3GD-F 09H1890 3GD-F
Product Name LED Indication - Discrete General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Flat disc LED lamps - SLR-322VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers