Bivar, Inc. Standard LEDs - Through Hole 3GC5V-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 568 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 568 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3GC5V-S
Standard LEDs - Through Hole 3GC5V-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 568 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 568 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3GC5V-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details