Bivar, Inc. LED Indication - Discrete 3GC-S

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3GC-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3GC-S-ND
LED Indication - Discrete 3GC-S-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Through Hole, 3Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar - 33R8260 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar
33R8260
Led, Through Hole, 3Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 33R8260
LED, Through Hole, 3mm, Green, 568nm, 40mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Green, 568nm, 40mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3GC-S
Standard LEDs - Through Hole 3GC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3GC-S-ND 33R8260 3GC-S
Product Name LED Indication - Discrete Led, Through Hole, 3Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers