Bivar, Inc. Standard LEDs - Through Hole 3BWT-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BWT-S
Standard LEDs - Through Hole 3BWT-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3BWT-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details