Bivar, Inc. Standard LEDs - Through Hole 3BWT-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BWT-F
Standard LEDs - Through Hole 3BWT-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3BWT-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SLR-332DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details