Bivar, Inc. Standard LEDs - Through Hole 3BWC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BWC-F
Standard LEDs - Through Hole 3BWC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Blue 430 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3BWC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; White
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details