Bivar, Inc. LED Indication - Discrete 3BCC-F

Description
LED, Through Hole, 3mm, Bi-Color, HE Red
Request a Quote Datasheet
Description
LED, Through Hole, 3mm, Bi-Color, HE Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 3mm, Bi-Color, HE Red

LED, Through Hole, 3mm, Bi-Color, HE Red

Buy Now
LED Indication - Discrete - 492-1714-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1714-ND
LED Indication - Discrete 492-1714-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Led, Round, 3Mm, Red/green, 65Mcd, 635/568Nm; Led Color Bivar - 33R8244 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 3Mm, Red/green, 65Mcd, 635/568Nm; Led Color Bivar
33R8244
Led, Round, 3Mm, Red/green, 65Mcd, 635/568Nm; Led Color Bivar 33R8244
LED, ROUND, 3MM, RED/GREEN, 65MCD, 635/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2.1V, G 2.2V RoHS Compliant: Yes

LED, ROUND, 3MM, RED/GREEN, 65MCD, 635/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2.1V, G 2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BCC-F
Standard LEDs - Through Hole 3BCC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Bi-Color HE Red/Grn

Standard LEDs - Through Hole LED Thru-Hole 3mm Bi-Color HE Red/Grn

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3BCC-F 492-1714-ND 33R8244 3BCC-F
Product Name LED Indication - Discrete Led, Round, 3Mm, Red/green, 65Mcd, 635/568Nm; Led Color Bivar Standard LEDs - Through Hole
LED Type Red Red; Green; Multi-Colored Red; Green; Green, Red
LED Package: Radial T-1 (3mm)
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 40 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
EXCELED™ series chip LED - SML-D12D8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details