Bivar, Inc. Standard LEDs - Through Hole 3BCC-3-F

Description
Standard LEDs - Through Hole Rd/Gn LED Thru Hole 3mm 640nm/568nm Clr
Datasheet
Description
Standard LEDs - Through Hole Rd/Gn LED Thru Hole 3mm 640nm/568nm Clr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BCC-3-F
Standard LEDs - Through Hole 3BCC-3-F
Standard LEDs - Through Hole Rd/Gn LED Thru Hole 3mm 640nm/568nm Clr

Standard LEDs - Through Hole Rd/Gn LED Thru Hole 3mm 640nm/568nm Clr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3BCC-3-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1451-1-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers