Green, Yellow LED Indication - Discrete 2.1V Green, 2V Yellow Radial
General Purpose Visible Dome-Style LED,Green/Yellow,Whi
Standard LEDs - Through Hole LED Thru-Hole 3mm Bi-Color Yel/Grn
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 3BC-Y/G-ND | 20K5343 | 3BC-Y/G |
| Product Name | LED Indication - Discrete | General Purpose Visible Dome-Style Led,green/yellow,white Diffused,led-2B Bivar | Standard LEDs - Through Hole |
| LED Package: | Radial | ||
| LED Type | Yellow; Green; Multi-Colored | ||
| Peak Wavelength | 568 to 590 nm (5680 to 5900 Å) | ||
| Viewing Angle | 45 degrees |