Red, Yellow LED Indication - Discrete 2V Red, 2V Yellow Radial
Standard LEDs - Through Hole LED Thru-Hole 3mm Bi-Color Yel/HE Red
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 3BC-R/Y-ND | 3BC-R/Y |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red; Yellow; Multi-Colored | |
| Peak Wavelength | 590 to 625 nm (5900 to 6250 Å) | |
| Viewing Angle | 45 degrees |