Bivar, Inc. Optoelectronics - LED Indication - Discrete 3BC-3-CA-F

Description
Manufacturer: Bivar Inc. Win Source Part Number: 1331702-3BC-3-CA-F Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Standard Package: 100 Mounting: Through Hole Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 568nm Green, 625nm Red Height (Max): 5.30mm Supplier Device Package: T-1 Case / Package: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 3BC-3-CA-F-ND,492-14 89,Q7486758 Base Product Number: 3BC-3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bivar Inc. Win Source Part Number: 1331702-3BC-3-CA-F Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Standard Package: 100 Mounting: Through Hole Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 568nm Green, 625nm Red Height (Max): 5.30mm Supplier Device Package: T-1 Case / Package: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 3BC-3-CA-F-ND,492-14 89,Q7486758 Base Product Number: 3BC-3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331702-3BC-3-CA-F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331702-3BC-3-CA-F
Optoelectronics - LED Indication - Discrete 1331702-3BC-3-CA-F
Manufacturer: Bivar Inc. Win Source Part Number: 1331702-3BC-3-CA-F Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green, Red Standard Package: 100 Mounting: Through Hole Viewing Angle: 45° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Green, 6mcd Red Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 568nm Green, 625nm Red Height (Max): 5.30mm Supplier Device Package: T-1 Case / Package: Radial - 3 Leads Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Other Part Number: 3BC-3-CA-F-ND,492-14 89,Q7486758 Base Product Number: 3BC-3 RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331702-3BC-3-CA-F
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green, Red
Standard Package: 100
Mounting: Through Hole
Viewing Angle: 45°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd Green, 6mcd Red
Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 568nm Green, 625nm Red
Height (Max): 5.30mm
Supplier Device Package: T-1
Case / Package: Radial - 3 Leads
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Other Part Number: 3BC-3-CA-F-ND,492-1489,Q7486758
Base Product Number: 3BC-3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 492-1489-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1489-ND
LED Indication - Discrete 492-1489-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Led, Round, 3Mm, Red/green, 30Mcd, 625/568Nm; Led Color Bivar - 46M5946 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 3Mm, Red/green, 30Mcd, 625/568Nm; Led Color Bivar
46M5946
Led, Round, 3Mm, Red/green, 30Mcd, 625/568Nm; Led Color Bivar 46M5946
LED, ROUND, 3MM, RED/GREEN, 30MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes

LED, ROUND, 3MM, RED/GREEN, 30MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Viewing Angle:45°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3BC-3-CA-F
Standard LEDs - Through Hole 3BC-3-CA-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Bi-Color HE Red/Grn

Standard LEDs - Through Hole LED Thru-Hole 3mm Bi-Color HE Red/Grn

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331702-3BC-3-CA-F 492-1489-ND 46M5946 3BC-3-CA-F
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Led, Round, 3Mm, Red/green, 30Mcd, 625/568Nm; Led Color Bivar Standard LEDs - Through Hole
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 568 nm (5680 Å) 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 45 degrees 55 degrees 45 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE325H33-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12Y1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers