Bivar, Inc. Standard LEDs - Through Hole 3AT-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3AT-S
Standard LEDs - Through Hole 3AT-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3AT-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold side view chip LED - SMLA12ENT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details