Bivar, Inc. Standard LEDs - Through Hole 3AT-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3AT-F
Standard LEDs - Through Hole 3AT-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3AT-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 1497-XLVGMYK59M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
LED Color Lighting - 516-1711-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details