Bivar, Inc. Standard LEDs - Through Hole 3AD5V-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3AD5V-S
Standard LEDs - Through Hole 3AD5V-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3AD5V-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQDR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details