Bivar, Inc. LED Indication - Discrete 3AC-S

Description
LED TH 3MM 2LD AMB 610NM CLR
Request a Quote Datasheet
Description
LED TH 3MM 2LD AMB 610NM CLR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3AC-S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3AC-S-ND
LED Indication - Discrete 3AC-S-ND
LED TH 3MM 2LD AMB 610NM CLR

LED TH 3MM 2LD AMB 610NM CLR

Buy Now Datasheet
Led, Through Hole, 3Mm, Amber, 605Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar - 33R8222 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Amber, 605Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar
33R8222
Led, Through Hole, 3Mm, Amber, 605Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 33R8222
LED, Through Hole, 3mm, Amber, 605nm, 40mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Amber, 605nm, 40mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3AC-S
Standard LEDs - Through Hole 3AC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3AC-S-ND 33R8222 3AC-S
Product Name LED Indication - Discrete Led, Through Hole, 3Mm, Amber, 605Nm, 40Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
IR LEDs - 2305344 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details