Bivar, Inc. Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag Bivar 388-050

Description
PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag
Description
PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag Bivar - 90B1915 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag Bivar
90B1915
Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag Bivar 90B1915
PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag

PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B1915
Product Name Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.27 Length, 0.1 Width, 0.050 Thick, Nylon, Black / Bag Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details