Bivar, Inc. Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag Bivar 360-200

Description
PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag
Description
PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag Bivar - 20K5439 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag Bivar
20K5439
Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag Bivar 20K5439
PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag

PERM-O-PADS, Rectangular, Capacitor Mount, Single/Double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20K5439
Product Name Perm-O-Pads, Rectangular, Capacitor Mount, Single/double In-Line, 0.297 Length, 0.085 Width, 0.03 Thick, Nylon, White / Bag Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details