Bivar, Inc. Perm-O-Pads; Accessory Type Bivar 330-072

Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead,0.29 Length, 0.09 Width, 0.072 Thick, Nylon, Natural RoHS Compliant: Yes
Datasheet
Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead,0.29 Length, 0.09 Width, 0.072 Thick, Nylon, Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads; Accessory Type Bivar - 72M5889 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads; Accessory Type Bivar
72M5889
Perm-O-Pads; Accessory Type Bivar 72M5889
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead,0.29 Length, 0.09 Width, 0.072 Thick, Nylon, Natural RoHS Compliant: Yes

PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular, 2 Lead,0.29 Length, 0.09 Width, 0.072 Thick, Nylon, Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72M5889
Product Name Perm-O-Pads; Accessory Type Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details