Bivar, Inc. Perm-O-Pads; Accessory Type Bivar 312-250

Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead, 0.35 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes
Datasheet
Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead, 0.35 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads; Accessory Type Bivar - 01X3271 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads; Accessory Type Bivar
01X3271
Perm-O-Pads; Accessory Type Bivar 01X3271
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Lead, 0.35 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes

PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular, 2 Lead, 0.35 Length, 0.1 Width, 0.14 Thick, Nylon, Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01X3271
Product Name Perm-O-Pads; Accessory Type Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details