Bivar, Inc. Perm-O-Pads; Accessory Type Bivar 302-200

Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Leads, 0.29 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No
Datasheet
Description
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Leads, 0.29 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Perm-O-Pads; Accessory Type Bivar - 66K6147 - Newark, An Avnet Company
Chicago, IL, United States
Perm-O-Pads; Accessory Type Bivar
66K6147
Perm-O-Pads; Accessory Type Bivar 66K6147
PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular , 2 Leads, 0.29 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No

PERM-O-PADS; Accessory Type:Capacitor Mount Pad; Clip Diameter:-; Product Range:-; Features:Rectangular, 2 Leads, 0.29 Length, 0.09 Width, 0.045 Thick, Nylon, Natural RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K6147
Product Name Perm-O-Pads; Accessory Type Bivar
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details