Bivar, Inc. LED Mounting Hardware 126-080

Description
LED Mounting Hardware Perm-O-Pad Square TO-5 to 18 White
Datasheet
Description
LED Mounting Hardware Perm-O-Pad Square TO-5 to 18 White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
126-080
LED Mounting Hardware 126-080
LED Mounting Hardware Perm-O-Pad Square TO-5 to 18 White

LED Mounting Hardware Perm-O-Pad Square TO-5 to 18 White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 126-080
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707625 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.8 (dia.) x 11.8mm
Lead Length 11.8 mm (0.4646 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 Lens Cap-Red - 8656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers