Bivar, Inc. Card Guide Accessories 1209-062 YW

Description
INSERTER/EXTRACT .062X1.55" YLW
Datasheet
Description
INSERTER/EXTRACT .062X1.55" YLW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 1209-062 YW - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
1209-062 YW
Card Guide Accessories 1209-062 YW
INSERTER/EXTRACT .062X1.55" YLW

INSERTER/EXTRACT .062X1.55" YLW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 1209-062 YW
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers