Bivar, Inc. Component Insulators, Mounts, Spacers 116-060

Description
"Component Mount TO-18 Circular 0.060"" (1.52mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.060"" (1.52mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1485-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1485-ND
Component Insulators, Mounts, Spacers 492-1485-ND
"Component Mount TO-18 Circular 0.060"" (1.52mm) White"

"Component Mount TO-18 Circular 0.060"" (1.52mm) White"

Buy Now Datasheet
Led Mount, 0.2, Nylon 6.6; Height Bivar - 72C4202 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Nylon 6.6; Height Bivar
72C4202
Led Mount, 0.2, Nylon 6.6; Height Bivar 72C4202
LED MOUNT, 0.2", NYLON 6.6; Height:0.06"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", NYLON 6.6; Height:0.06"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1485-ND 72C4202
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.2, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers