Bivar, Inc. Component Insulators, Mounts, Spacers 115-100

Description
"Component Mount TO-18 Circular 0.100"" (2.54mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.100"" (2.54mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1707-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1707-ND
Component Insulators, Mounts, Spacers 492-1707-ND
"Component Mount TO-18 Circular 0.100"" (2.54mm) White"

"Component Mount TO-18 Circular 0.100"" (2.54mm) White"

Buy Now Datasheet
Led Mount, 0.2, Nylon 6.6; Height Bivar - 67C3033 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Nylon 6.6; Height Bivar
67C3033
Led Mount, 0.2, Nylon 6.6; Height Bivar 67C3033
LED MOUNT, 0.2", NYLON 6.6; Height:0.095"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", NYLON 6.6; Height:0.095"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1707-ND 67C3033
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.2, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details