Bivar, Inc. Component Insulators, Mounts, Spacers 112-040

Description
"Component Mount TO-18 Circular 0.040"" (1.02mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.040"" (1.02mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1484-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1484-ND
Component Insulators, Mounts, Spacers 492-1484-ND
"Component Mount TO-18 Circular 0.040"" (1.02mm) White"

"Component Mount TO-18 Circular 0.040"" (1.02mm) White"

Buy Now Datasheet
Led Mount, 0.225, Nylon 6.6; Height Bivar - 20K5163 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.225, Nylon 6.6; Height Bivar
20K5163
Led Mount, 0.225, Nylon 6.6; Height Bivar 20K5163
LED MOUNT, 0.225", NYLON 6.6; Height:0.04"; External Diameter:0.225"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.225", NYLON 6.6; Height:0.04"; External Diameter:0.225"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1484-ND 20K5163
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.225, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details