Bivar, Inc. Card Guide Accessories 1107310-093 BK

Description
INSRT/EXTRCT PCB 1.50" .094" BLK
Datasheet
Description
INSRT/EXTRCT PCB 1.50" .094" BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 1107310-093 BK - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
1107310-093 BK
Card Guide Accessories 1107310-093 BK
INSRT/EXTRCT PCB 1.50" .094" BLK

INSRT/EXTRCT PCB 1.50" .094" BLK

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 1107310-093 BK
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers