Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
BIVAR, INC.
11073-093 BE -- CARD GUIDE ACCESSORIES
Bivar, Inc.
Card Guide Accessories
11073-093 BE
Description
INSERTER/EXTRACTOR .093X2" BLU
ODG (Origin Data Global)
Done
Datasheet
Description
INSERTER/EXTRACTOR .093X2" BLU
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
11073-093 BE
Card Guide Accessories
11073-093 BE
INSERTER/EXTRACTOR .093X2" BLU
INSERTER/EXTRACTOR .093X2" BLU
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Industrial Enclosures
Product Number
11073-093 BE
Product Name
Card Guide Accessories
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
TK Series Enclosures
130-502
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.7 inch (93.98 mm)
View Details
3
suppliers
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
AirClean Systems
Walk-In Free-Standing Ductless Enclosure
AC10000WI
Specs
Shape
Rectangular
Length
96 inch (2438 mm)
Width
120 inch (3048 mm)
View Details
RS Components, Ltd.
General Purpose Enclosures
1228919
Specs
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details