Bivar, Inc. Card Guide Accessories 1107-062 YW

Description
INSERTER/EXTRACTOR .062X2" YLW
Datasheet
Description
INSERTER/EXTRACTOR .062X2" YLW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 1107-062 YW - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
1107-062 YW
Card Guide Accessories 1107-062 YW
INSERTER/EXTRACTOR .062X2" YLW

INSERTER/EXTRACTOR .062X2" YLW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 1107-062 YW
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers