Bivar, Inc. Component Insulators, Mounts, Spacers 110-030

Description
"Component Mount TO-18 Circular 0.030"" (0.76mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.030"" (0.76mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1704-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1704-ND
Component Insulators, Mounts, Spacers 492-1704-ND
"Component Mount TO-18 Circular 0.030"" (0.76mm) White"

"Component Mount TO-18 Circular 0.030"" (0.76mm) White"

Buy Now Datasheet
Led Mount, 0.2, Nylon 6.6; Height Bivar - 96B5844 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Nylon 6.6; Height Bivar
96B5844
Led Mount, 0.2, Nylon 6.6; Height Bivar 96B5844
LED MOUNT, 0.2", NYLON 6.6; Height:0.03"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", NYLON 6.6; Height:0.03"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1704-ND 96B5844
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.2, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details