Bivar, Inc. Component Insulators, Mounts, Spacers 109-045

Description
"Component Mount TO-18 Circular 0.045"" (1.15mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.045"" (1.15mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1483-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1483-ND
Component Insulators, Mounts, Spacers 492-1483-ND
"Component Mount TO-18 Circular 0.045"" (1.15mm) White"

"Component Mount TO-18 Circular 0.045"" (1.15mm) White"

Buy Now Datasheet
Led Mount, 0.2, Nylon 6.6; Height Bivar - 99F4144 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.2, Nylon 6.6; Height Bivar
99F4144
Led Mount, 0.2, Nylon 6.6; Height Bivar 99F4144
LED MOUNT, 0.2", NYLON 6.6; Height:0.05"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.2", NYLON 6.6; Height:0.05"; External Diameter:0.2"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1483-ND 99F4144
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.2, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details