Bivar, Inc. Component Insulators, Mounts, Spacers 108-021

Description
"Component Mount TO-18 Circular 0.021"" (0.53mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.021"" (0.53mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1482-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1482-ND
Component Insulators, Mounts, Spacers 492-1482-ND
"Component Mount TO-18 Circular 0.021"" (0.53mm) White"

"Component Mount TO-18 Circular 0.021"" (0.53mm) White"

Buy Now Datasheet
Led Mount, 0.225, Nylon 6.6; Height Bivar - 81C8310 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.225, Nylon 6.6; Height Bivar
81C8310
Led Mount, 0.225, Nylon 6.6; Height Bivar 81C8310
LED MOUNT, 0.225", NYLON 6.6; Height:0.02"; External Diameter:0.225"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.225", NYLON 6.6; Height:0.02"; External Diameter:0.225"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1482-ND 81C8310
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.225, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details