Bivar, Inc. Component Insulators, Mounts, Spacers 103-080

Description
"Component Mount TO-18 Circular 0.075"" (1.90mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.075"" (1.90mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1703-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1703-ND
Component Insulators, Mounts, Spacers 492-1703-ND
"Component Mount TO-18 Circular 0.075"" (1.90mm) White"

"Component Mount TO-18 Circular 0.075"" (1.90mm) White"

Buy Now Datasheet
Led Mount, 0.225, Nylon 6.6; Height Bivar - 25H7529 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.225, Nylon 6.6; Height Bivar
25H7529
Led Mount, 0.225, Nylon 6.6; Height Bivar 25H7529
LED MOUNT, 0.225", NYLON 6.6; Height:0.075"; External Diameter:0.225"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.225", NYLON 6.6; Height:0.075"; External Diameter:0.225"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1703-ND 25H7529
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.225, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details