Bivar, Inc. LED Mounting Hardware 102-080

Description
LED Mounting Hardware Perm-O-Pads TO-18 Nylon White
Datasheet
Description
LED Mounting Hardware Perm-O-Pads TO-18 Nylon White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
102-080
LED Mounting Hardware 102-080
LED Mounting Hardware Perm-O-Pads TO-18 Nylon White

LED Mounting Hardware Perm-O-Pads TO-18 Nylon White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 102-080
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796406 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 32.1mm
Lead Length 30 mm (1.18 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
T-1 3/4 Lens Cap-Clear - 8665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers