Bivar, Inc. Component Insulators, Mounts, Spacers 102-050

Description
"Component Mount TO-18 Circular 0.050"" (1.28mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-18 Circular 0.050"" (1.28mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1700-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1700-ND
Component Insulators, Mounts, Spacers 492-1700-ND
"Component Mount TO-18 Circular 0.050"" (1.28mm) White"

"Component Mount TO-18 Circular 0.050"" (1.28mm) White"

Buy Now Datasheet
Led Mount, 0.245, Nylon 6.6; Height Bivar - 06C0744 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.245, Nylon 6.6; Height Bivar
06C0744
Led Mount, 0.245, Nylon 6.6; Height Bivar 06C0744
LED MOUNT, 0.245", NYLON 6.6; Height:0.05"; External Diameter:0.245"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.245", NYLON 6.6; Height:0.05"; External Diameter:0.245"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:TO-18 Transistors and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1700-ND 06C0744
Product Name Component Insulators, Mounts, Spacers Led Mount, 0.245, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-6440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details