LED, Through Hole, 1.8mm, Yellow, 590nm,
Yellow LED Indication - Discrete 2V Radial
LED, Through Hole, 1.8mm, Yellow, 590nm, 1mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag
Standard LEDs - Through Hole LED Thru-Hole 1.8mm Yellow
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1.8YDL | 1.8YDL-ND | 33R8137 | 1.8YDL |
| Product Name | LED Indication - Discrete | Led, Through Hole, 1.8Mm, Yellow, 590Nm, 1Mcd, Diffused Lens, 50 Deg Viewing Angle, Low Current / Bag Bivar | Standard LEDs - Through Hole | |
| LED Type | Yellow | Yellow | ||
| LED Package: | Radial | |||
| Peak Wavelength | 590 nm (5900 Å) | |||
| Viewing Angle | 50 degrees |